Newport MKS Mounting Bridle, M-UTR80 to M-MVN80, M-TGN80 or M-UMR8, 7.6 mm Height, Qty 4 M-BR4

Description
The M-BR4 Mounting Bridle secures round base components such as a SL, SK51, M-TTN80, M-UTR80 or VGM Series stages to a similar size linear and rotary positioning devices such as a M-MVN80, M-TGN80, M-BRM120 and M-MTM. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. M-BR4 bridles are sold in sets of four, and have a 0.30 inch height.
Request a Quote
Description
The M-BR4 Mounting Bridle secures round base components such as a SL, SK51, M-TTN80, M-UTR80 or VGM Series stages to a similar size linear and rotary positioning devices such as a M-MVN80, M-TGN80, M-BRM120 and M-MTM. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. M-BR4 bridles are sold in sets of four, and have a 0.30 inch height.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Bridle, M-UTR80 to M-MVN80, M-TGN80 or M-UMR8, 7.6 mm Height, Qty 4 - M-BR4 - Newport MKS
Irvine, CA, United States
Mounting Bridle, M-UTR80 to M-MVN80, M-TGN80 or M-UMR8, 7.6 mm Height, Qty 4
M-BR4
Mounting Bridle, M-UTR80 to M-MVN80, M-TGN80 or M-UMR8, 7.6 mm Height, Qty 4 M-BR4
The M-BR4 Mounting Bridle secures round base components such as a SL, SK51, M-TTN80, M-UTR80 or VGM Series stages to a similar size linear and rotary positioning devices such as a M-MVN80, M-TGN80, M-BRM120 and M-MTM. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. M-BR4 bridles are sold in sets of four, and have a 0.30 inch height.

The M-BR4 Mounting Bridle secures round base components such as a SL, SK51, M-TTN80, M-UTR80 or VGM Series stages to a similar size linear and rotary positioning devices such as a M-MVN80, M-TGN80, M-BRM120 and M-MTM. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. M-BR4 bridles are sold in sets of four, and have a 0.30 inch height.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-BR4
Product Name Mounting Bridle, M-UTR80 to M-MVN80, M-TGN80 or M-UMR8, 7.6 mm Height, Qty 4
Mount Type Mounting Bridle
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Classic, Corner, 0.5 in., 3 Knobs - 9808 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Optical Pedestal, 3/8 in. Height, 0.7 in. Diameter, 2-56 Thread - 9942 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
Lens Adaptor, 2.0 in. Mount to 1.5 in. Diameter Lens, A-LINE - LH-2R1.5 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
Maximum Thickness 9.9 mm (0.3898 inch)
View Details