Newport MKS Dual Rod Mounting Assembly, Adjustable Height, 1/4-20 Thread 410-RC

Description
The 410-RC Adjustable Height Dual Rod Mounting Assembly positions heavy optical components and assemblies at various elevations with excellent stability. The assembly consists of two 1.5 in. (38.1 mm) diameter, 14.0 in. (355.6 mm) high solid steel rods attached to a heavy-duty base and connected together at the top. Each rod supports a rod clamp, Model 340-RC. The optional Model 410-RCP Mounting Plate attaches to the rod clamps and features a standard pattern of tapped holes for mounting virtually any component. For stable two-axis fine positioning using the Models 410-RC and 410-RCP, see our Model 401 stages.
Request a Quote
Description
The 410-RC Adjustable Height Dual Rod Mounting Assembly positions heavy optical components and assemblies at various elevations with excellent stability. The assembly consists of two 1.5 in. (38.1 mm) diameter, 14.0 in. (355.6 mm) high solid steel rods attached to a heavy-duty base and connected together at the top. Each rod supports a rod clamp, Model 340-RC. The optional Model 410-RCP Mounting Plate attaches to the rod clamps and features a standard pattern of tapped holes for mounting virtually any component. For stable two-axis fine positioning using the Models 410-RC and 410-RCP, see our Model 401 stages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Rod Mounting Assembly, Adjustable Height, 1/4-20 Thread - 410-RC - Newport MKS
Irvine, CA, United States
Dual Rod Mounting Assembly, Adjustable Height, 1/4-20 Thread
410-RC
Dual Rod Mounting Assembly, Adjustable Height, 1/4-20 Thread 410-RC
The 410-RC Adjustable Height Dual Rod Mounting Assembly positions heavy optical components and assemblies at various elevations with excellent stability. The assembly consists of two 1.5 in. (38.1 mm) diameter, 14.0 in. (355.6 mm) high solid steel rods attached to a heavy-duty base and connected together at the top. Each rod supports a rod clamp, Model 340-RC. The optional Model 410-RCP Mounting Plate attaches to the rod clamps and features a standard pattern of tapped holes for mounting virtually any component. For stable two-axis fine positioning using the Models 410-RC and 410-RCP, see our Model 401 stages.

The 410-RC Adjustable Height Dual Rod Mounting Assembly positions heavy optical components and assemblies at various elevations with excellent stability. The assembly consists of two 1.5 in. (38.1 mm) diameter, 14.0 in. (355.6 mm) high solid steel rods attached to a heavy-duty base and connected together at the top. Each rod supports a rod clamp, Model 340-RC. The optional Model 410-RCP Mounting Plate attaches to the rod clamps and features a standard pattern of tapped holes for mounting virtually any component. For stable two-axis fine positioning using the Models 410-RC and 410-RCP, see our Model 401 stages.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 410-RC
Product Name Dual Rod Mounting Assembly, Adjustable Height, 1/4-20 Thread
Mount Type Dual Rod Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Industrial, Vertical Drive, 1 in., 2 Locking Allen-Keys, 8-32 - HVM-1i - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 3 Locking Hex Actuators - M05-XL - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Translating Optical Post, 0.5 in. Diameter, 8-32 & 1/4-20 - BTP2.0 - Newport MKS
Specs
Mount Type Translating Optical Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Kinematic Stop, 1 in. (25.4 mm) Coarse - KS-1 - Newport MKS
Specs
Mount Type Kinematic Stop
Adjustment Type Kinematic
View Details