Newport MKS Microscope Objective Holder, RMS-Threaded, 1.0 in. Axis Height LH-OBJ

Description
The LH-OBJ Microscope Objective Mount is a convenient and economical solution for fixed mounting of microscope objectives with RMS thread. The holder incorporates 8-32 and M4 threaded mounting holes for post mounting on both English and Metric SP and MSP Series posts.
Request a Quote
Description
The LH-OBJ Microscope Objective Mount is a convenient and economical solution for fixed mounting of microscope objectives with RMS thread. The holder incorporates 8-32 and M4 threaded mounting holes for post mounting on both English and Metric SP and MSP Series posts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microscope Objective Holder, RMS-Threaded, 1.0 in. Axis Height - LH-OBJ - Newport MKS
Irvine, CA, United States
Microscope Objective Holder, RMS-Threaded, 1.0 in. Axis Height
LH-OBJ
Microscope Objective Holder, RMS-Threaded, 1.0 in. Axis Height LH-OBJ
The LH-OBJ Microscope Objective Mount is a convenient and economical solution for fixed mounting of microscope objectives with RMS thread. The holder incorporates 8-32 and M4 threaded mounting holes for post mounting on both English and Metric SP and MSP Series posts.

The LH-OBJ Microscope Objective Mount is a convenient and economical solution for fixed mounting of microscope objectives with RMS thread. The holder incorporates 8-32 and M4 threaded mounting holes for post mounting on both English and Metric SP and MSP Series posts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LH-OBJ
Product Name Microscope Objective Holder, RMS-Threaded, 1.0 in. Axis Height
Mount Type Lens Holder; Objective Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optical Diameter Adapter, 605-4 Gimbal Mount, 4.0 to 3.0 in. - 605A-4-3 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
Maximum Thickness 5.5 to 17 mm (0.2165 to 0.6693 inch)
View Details
Lens Positioner, 0.5 in. Diameter, XYθZ, 100 TPI, 8-32 THD - LPXYR-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Mirror Mount Pack, Fixed, 25.4 mm Diameter, 8-32, A-LINE, Qty 10 - LH-1DB-PK - Newport MKS
Specs
Mount Type Lens Holder; Pack of Mounts
Clear Aperture 23.9 mm (0.9409 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Kinematic Base, Magnetic, 1 inch Square - BK-1A - Newport MKS
Specs
Mount Type Kinematic Base
Adjustment Type Kinematic
View Details