Newport MKS Motorized Rotation Stage, Belt Drive, 360°, DC Servo Motor URB100CC

Description
The URB100CC rotation stage is based on our popular URS series, but features a belt drive instead of a worm gear. The belt drive offers significantly higher rotation speeds of up to 720°/s without sacrificing life time expectancies. Typical applications are LIDAR, 3D imaging, or film thickness measurements of semiconductor wafers. Common to these applications are fast rotations over larger angles or continuous spinning at very high duty cycles and with high precision requirements with regards to wobble, angular repeatability and speed stability. Like the URS series, the URB100CC features a proprietary 4-contact point ball bearing. The unique, 2-piece design provides exceptional stiffness, high reliability and outstanding wobble and eccentricity. The enhanced low-profile package supplies easy top down mounting options and is mechanically compatible with our ILS series of linear stages (note, motor protrudes the lower surface of the stage). Position feedback is provided by a motor mounted 2000 cts/rev. rotary encoder. To minimize the effects of drive chain hysteresis impacting repeatability, positions should be always approached from the same direction of motion.
Request a Quote
Description
The URB100CC rotation stage is based on our popular URS series, but features a belt drive instead of a worm gear. The belt drive offers significantly higher rotation speeds of up to 720°/s without sacrificing life time expectancies. Typical applications are LIDAR, 3D imaging, or film thickness measurements of semiconductor wafers. Common to these applications are fast rotations over larger angles or continuous spinning at very high duty cycles and with high precision requirements with regards to wobble, angular repeatability and speed stability. Like the URS series, the URB100CC features a proprietary 4-contact point ball bearing. The unique, 2-piece design provides exceptional stiffness, high reliability and outstanding wobble and eccentricity. The enhanced low-profile package supplies easy top down mounting options and is mechanically compatible with our ILS series of linear stages (note, motor protrudes the lower surface of the stage). Position feedback is provided by a motor mounted 2000 cts/rev. rotary encoder. To minimize the effects of drive chain hysteresis impacting repeatability, positions should be always approached from the same direction of motion.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The URB100CC is a belt-driven rotation stage with a 360° continuous travel range and a maximum speed of 720°/s, designed for high-speed applications requiring precision. It features a 4-point contact ball bearing, a motor-mounted 2000-count rotary encoder with 0.01° resolution, and two adjustable optical limit switches. The stage has a hardened steel base with an aluminum body, a 18:1 belt reduction ratio, and a DC servo motor. It offers bi-directional repeatability of ±0.015° (typical), ±0.047° (guaranteed), and wobble of ±15 µrad (typical). Maximum torque is 0.6 Nm, and maximum inertia is 0.025 kg·m². The stage is mounted via four M4 or M6 threaded holes on a 48 mm or 50 mm square pattern, with a sub-D15M connector. Its footprint is minimized by a belt drive that protrudes below the stage.

Datasheet Summary
Powered by GS/AI

The URB100CC is a belt-driven rotation stage with a 360° continuous travel range and a maximum speed of 720°/s, designed for high-speed applications requiring precision. It features a 4-point contact ball bearing, a motor-mounted 2000-count rotary encoder with 0.01° resolution, and two adjustable optical limit switches. The stage has a hardened steel base with an aluminum body, a 18:1 belt reduction ratio, and a DC servo motor. It offers bi-directional repeatability of ±0.015° (typical), ±0.047° (guaranteed), and wobble of ±15 µrad (typical). Maximum torque is 0.6 Nm, and maximum inertia is 0.025 kg·m². The stage is mounted via four M4 or M6 threaded holes on a 48 mm or 50 mm square pattern, with a sub-D15M connector. Its footprint is minimized by a belt drive that protrudes below the stage.

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, Belt Drive, 360°, DC Servo Motor - URB100CC - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, Belt Drive, 360°, DC Servo Motor
URB100CC
Motorized Rotation Stage, Belt Drive, 360°, DC Servo Motor URB100CC
The URB100CC rotation stage is based on our popular URS series, but features a belt drive instead of a worm gear. The belt drive offers significantly higher rotation speeds of up to 720°/s without sacrificing life time expectancies. Typical applications are LIDAR, 3D imaging, or film thickness measurements of semiconductor wafers. Common to these applications are fast rotations over larger angles or continuous spinning at very high duty cycles and with high precision requirements with regards to wobble, angular repeatability and speed stability. Like the URS series, the URB100CC features a proprietary 4-contact point ball bearing. The unique, 2-piece design provides exceptional stiffness, high reliability and outstanding wobble and eccentricity. The enhanced low-profile package supplies easy top down mounting options and is mechanically compatible with our ILS series of linear stages (note, motor protrudes the lower surface of the stage). Position feedback is provided by a motor mounted 2000 cts/rev. rotary encoder. To minimize the effects of drive chain hysteresis impacting repeatability, positions should be always approached from the same direction of motion.

The URB100CC rotation stage is based on our popular URS series, but features a belt drive instead of a worm gear. The belt drive offers significantly higher rotation speeds of up to 720°/s without sacrificing life time expectancies. Typical applications are LIDAR, 3D imaging, or film thickness measurements of semiconductor wafers. Common to these applications are fast rotations over larger angles or continuous spinning at very high duty cycles and with high precision requirements with regards to wobble, angular repeatability and speed stability. Like the URS series, the URB100CC features a proprietary 4-contact point ball bearing. The unique, 2-piece design provides exceptional stiffness, high reliability and outstanding wobble and eccentricity. The enhanced low-profile package supplies easy top down mounting options and is mechanically compatible with our ILS series of linear stages (note, motor protrudes the lower surface of the stage). Position feedback is provided by a motor mounted 2000 cts/rev. rotary encoder. To minimize the effects of drive chain hysteresis impacting repeatability, positions should be always approached from the same direction of motion.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number URB100CC
Product Name Motorized Rotation Stage, Belt Drive, 360°, DC Servo Motor
Drive Type DC Servo
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, Compact, 360°, 4°/s, DC Servo Motor - SR50CC - Newport MKS
Specs
Drive Type DC Servo
Load Capacity 6.74 lbs (3.06 kg)
Rotary Velocity 4 deg/sec
View Details
Motorized Rotation Stage, 80 mm, Stepper Drive - RVS80PP - Newport MKS
Specs
Drive Type Stepping Motor
Load Capacity 202 lbs (91.76 kg)
Rotary Velocity 20 deg/sec
View Details
Motorized Rotation Stage, URS50BCC Integrated with CONEX-CC Controller - CONEX-URS50BCC - Newport MKS
Specs
Rotary Velocity 20 deg/sec
Torque Capacity 2.21 In-lbs (2.55 kg-cm)
View Details
Platform Rotation Stage, 40 mm Diameter, 10° Fine, BM11.5 Included, M3 and M6 - M-RS40 - Newport MKS
Specs
Load Capacity 11.24 lbs (5.1 kg)
Platter 1.57 inch (40 mm)
View Details