Newport MKS Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 1064 nm KPC064AR.33

Description
The KPC064AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC064AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 1064 nm - KPC064AR.33 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 1064 nm
KPC064AR.33
Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 1064 nm KPC064AR.33
The KPC064AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC064AR.33 N-BK7 Plano-Concave Lens is a 1064 nm anti-reflection coated, 50.8 mm diameter, N-BK7, plano-concave lens with an effective focal length of -500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC064AR.33
Product Name Plano-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 1064 nm
Lens Type Spherical Lens
Focal Length -502 mm (-19.75 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.51 mm (0.1382 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 300 mm FL, FS, 1064 nm - CSX300AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 296 mm (11.67 inch)
Center Thickness 5.36 mm (0.2110 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -25 mm EFL, 1000-1550nm - KBC025AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspheric Objective Lens, 10x, 15.3 mm EFL, 350-700 nm - 5726-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.21 mm (0.0870 inch)
Diameter / Length 6.5 mm (0.2559 inch)
View Details
Plano-Convex Lens, ZnSe, 50.8 mm, 5 in. Focal Length, 9.65 mm Edge, DURALENS - 61019-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 9.65 mm (0.3799 inch)
Diameter / Length 50.8 mm (2 inch)
View Details