The KBX013AR.16 N-BK7 Bi-Convex Lens is a 1/4 inch (6.35 mm) diameter, 650 to 1000 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | KBX013AR.16 |
| Product Name | Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, 650-1000nm |
| Lens Type | Spherical Lens |
| Focal Length | 11.37 mm (0.4476 inch) |
| Center Thickness | 3.82 mm (0.1504 inch) |
| Edge Thickness | 3 mm (0.1181 inch) |
| Diameter / Length | 6.35 mm (0.2500 inch) |