Newport MKS Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 125 mm EFL, Uncoated 41565

Description
The 41565 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 125 mm focal length and a 190 to 2500 nm range.
Request a Quote
Description
The 41565 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 125 mm focal length and a 190 to 2500 nm range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 125 mm EFL, Uncoated - 41565 - Newport MKS
Irvine, CA, United States
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 125 mm EFL, Uncoated
41565
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 125 mm EFL, Uncoated 41565
The 41565 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 125 mm focal length and a 190 to 2500 nm range.

The 41565 Focusing Lens is used to focus a collimated beam from a light source onto a fused silica fiber. This 1.5 inch (38.1 mm) diameter plano-convex lens is made with High purity UV grade fused silica. It has a 125 mm focal length and a 190 to 2500 nm range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 41565
Product Name Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 125 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 122 mm (4.78 inch)
Center Thickness 5.1 mm (0.2008 inch)
Edge Thickness 1.8 mm (0.0709 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 88.3 mm EFL, 1064nm - KBX061AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 86.7 mm (3.41 inch)
Center Thickness 4.79 mm (0.1887 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 100 mm EFL, 1000-1550nm - KBX154AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 96.83 mm (3.81 inch)
Center Thickness 9.44 mm (0.3718 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4 mm, 50.2 mm, Uncoated - CKX050 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, Uncoated - KPA14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 15.19 mm (0.5980 inch)
Center Thickness 8 mm (0.3150 inch)
View Details