Newport MKS Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 100 mm EFL, 1064nm KBX064AR.33

Description
The KBX064AR.33 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX064AR.33 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 100 mm EFL, 1064nm - KBX064AR.33 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 100 mm EFL, 1064nm
KBX064AR.33
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 100 mm EFL, 1064nm KBX064AR.33
The KBX064AR.33 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX064AR.33 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX064AR.33
Product Name Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 100 mm EFL, 1064nm
Lens Type Spherical Lens
Focal Length 98.47 mm (3.88 inch)
Center Thickness 4.58 mm (0.1802 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 150 mm FL, 180-8000 nm - CAPX14 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 2.7 mm (0.1063 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, 1000-1550nm - KBX031AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 36.74 mm (1.45 inch)
Center Thickness 4.05 mm (0.1594 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7mm, 12.7mm, 1000-1550nm - CKX012AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.49 mm (0.2949 inch)
Center Thickness 7.9 mm (0.3110 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 62.9 mm EFL, Uncoated - KBX145 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 58.18 mm (2.29 inch)
Center Thickness 13.77 mm (0.5422 inch)
View Details