Newport MKS Optical Window, High Power Laser Line, 50 mm Diameter, 266 nm 20QW20-4

Description
The 20QW20-4 is a Excimer Grade UV Fused Silica window, 50.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 266 nm.
Request a Quote
Description
The 20QW20-4 is a Excimer Grade UV Fused Silica window, 50.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 266 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, High Power Laser Line, 50 mm Diameter, 266 nm - 20QW20-4 - Newport MKS
Irvine, CA, United States
Optical Window, High Power Laser Line, 50 mm Diameter, 266 nm
20QW20-4
Optical Window, High Power Laser Line, 50 mm Diameter, 266 nm 20QW20-4
The 20QW20-4 is a Excimer Grade UV Fused Silica window, 50.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 266 nm.

The 20QW20-4 is a Excimer Grade UV Fused Silica window, 50.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 266 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 20QW20-4
Product Name Optical Window, High Power Laser Line, 50 mm Diameter, 266 nm
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 266 nm
Window Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 12.5 mm, λ/10, Uncoated - FSW12 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, Magnesium Fluoride, 25.0 mm Diameter, 3.0 mm Thick - MGW12 - Newport MKS
Specs
Window Material Magnesium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details
Fiber Laser Protective Window, Fused Silica, 36 mm, 5.0 mm Thick, 1030-1090 nm - 632851-117 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1030 to 1090 nm
View Details
Parallel Optical Window, UV Fused Silica, 12.7 mm, ≤λ/20, 430-700 nm - 05QW40-30AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 430-700 nm
View Details