Newport MKS Gold Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 650-20,000 nm, Qty 10 10D620ER.4-PK

Description
This is a 10-pack of the Economy Broadband Gold Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 25.4 mm (1.0 inch) diameter mirrors are made from 6.0 mm thick Borofloat® 33 substrate and are coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 10D620ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.
Request a Quote
Description
This is a 10-pack of the Economy Broadband Gold Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 25.4 mm (1.0 inch) diameter mirrors are made from 6.0 mm thick Borofloat® 33 substrate and are coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 10D620ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gold Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 650-20,000 nm, Qty 10 - 10D620ER.4-PK - Newport MKS
Irvine, CA, United States
Gold Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 650-20,000 nm, Qty 10
10D620ER.4-PK
Gold Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 650-20,000 nm, Qty 10 10D620ER.4-PK
This is a 10-pack of the Economy Broadband Gold Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 25.4 mm (1.0 inch) diameter mirrors are made from 6.0 mm thick Borofloat® 33 substrate and are coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 10D620ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.

This is a 10-pack of the Economy Broadband Gold Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 25.4 mm (1.0 inch) diameter mirrors are made from 6.0 mm thick Borofloat® 33 substrate and are coated with the ER.4 gold coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 10D620ER.4 has an average reflectivity greater than 96% from 650–1700 nm and greater than 98% from 1.7–20 μm. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10D620ER.4-PK
Product Name Gold Mirror Pack, Economy, Borofloat, 25.4 mm, λ/10, 650-20,000 nm, Qty 10
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 488-514.5 nm - 10D20DM.5 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 488 to 514 nm (4880 to 5145 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, ValuMax, Borofloat, 12.7 mm, 488-694 nm - 05D620BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Gold Mirror, Economy, Borofloat, 50.8 mm Square, λ/10, 650-20,000 nm - 20SD520ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Rectangular / Square; Square
View Details
Replicated Hollow Metal Retroreflector, 63.5mm OD, 5 arc sec RBA - 50394-2505 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 63.5 mm (2.5 inch)
Mirror Shape Hollow Retroreflector
View Details