Newport MKS Nd:YAG Mirror, 1.0 in. Diameter, 532 nm 5105

Description
The 5105 is a 25.4 mm diameter, 8 mm thick Nd:YAG Laser Mirror coated for the frequency-doubled 532 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0° to 45° AOI. The coating is highly durable and will withstand repeated cleaning.
Request a Quote
Description
The 5105 is a 25.4 mm diameter, 8 mm thick Nd:YAG Laser Mirror coated for the frequency-doubled 532 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0° to 45° AOI. The coating is highly durable and will withstand repeated cleaning.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nd:YAG Mirror, 1.0 in. Diameter, 532 nm - 5105 - Newport MKS
Irvine, CA, United States
Nd:YAG Mirror, 1.0 in. Diameter, 532 nm
5105
Nd:YAG Mirror, 1.0 in. Diameter, 532 nm 5105
The 5105 is a 25.4 mm diameter, 8 mm thick Nd:YAG Laser Mirror coated for the frequency-doubled 532 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0° to 45° AOI. The coating is highly durable and will withstand repeated cleaning.

The 5105 is a 25.4 mm diameter, 8 mm thick Nd:YAG Laser Mirror coated for the frequency-doubled 532 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0° to 45° AOI. The coating is highly durable and will withstand repeated cleaning.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 5105
Product Name Nd:YAG Mirror, 1.0 in. Diameter, 532 nm
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Concave Metallic Mirror, 25.4 mm, 25 mm Focal Length, 480-20,000 nm - 10DC50ER.2 - Newport MKS
Specs
Focal Length 25 mm (0.9843 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Concave Mirror, Broadband Metallic, 25 mm Focal Length, 480-20,000 nm - 05DC50ER.2 - Newport MKS
Specs
Focal Length 25 mm (0.9843 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 1064 nm, S2 Polished - 20QM20HM.15 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
D-shaped Mirror, Gold, Fused Silica, 25.4 mm, λ/10, 650-20,000 nm - 10DD20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details