Newport MKS Low GDD Ultrafast Mirror, 45° AOI, 25.4 mm, 700-930 nm, Pack of 10 10B20UF.25-PK

Description
This is a pack of 10 of the very popular Low GDD Ultrafast Laser Mirror. The mirror is 25.4 mm in diameter, 6.1 mm thick, and broadband optimized for 700 - 930 nm. This ultrafast mirror is ideal for use with ultrashort pulse lasers as a high reflectance beam steering mirror at 45° angle of incidence. Careful thin film design and an advanced coating process results in a mirror with maximum reflectivity and bandwidth with minimum effect on pulse dispersion.
Request a Quote
Description
This is a pack of 10 of the very popular Low GDD Ultrafast Laser Mirror. The mirror is 25.4 mm in diameter, 6.1 mm thick, and broadband optimized for 700 - 930 nm. This ultrafast mirror is ideal for use with ultrashort pulse lasers as a high reflectance beam steering mirror at 45° angle of incidence. Careful thin film design and an advanced coating process results in a mirror with maximum reflectivity and bandwidth with minimum effect on pulse dispersion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low GDD Ultrafast Mirror, 45° AOI, 25.4 mm, 700-930 nm, Pack of 10 - 10B20UF.25-PK - Newport MKS
Irvine, CA, United States
Low GDD Ultrafast Mirror, 45° AOI, 25.4 mm, 700-930 nm, Pack of 10
10B20UF.25-PK
Low GDD Ultrafast Mirror, 45° AOI, 25.4 mm, 700-930 nm, Pack of 10 10B20UF.25-PK
This is a pack of 10 of the very popular Low GDD Ultrafast Laser Mirror. The mirror is 25.4 mm in diameter, 6.1 mm thick, and broadband optimized for 700 - 930 nm. This ultrafast mirror is ideal for use with ultrashort pulse lasers as a high reflectance beam steering mirror at 45° angle of incidence. Careful thin film design and an advanced coating process results in a mirror with maximum reflectivity and bandwidth with minimum effect on pulse dispersion.

This is a pack of 10 of the very popular Low GDD Ultrafast Laser Mirror. The mirror is 25.4 mm in diameter, 6.1 mm thick, and broadband optimized for 700 - 930 nm. This ultrafast mirror is ideal for use with ultrashort pulse lasers as a high reflectance beam steering mirror at 45° angle of incidence. Careful thin film design and an advanced coating process results in a mirror with maximum reflectivity and bandwidth with minimum effect on pulse dispersion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10B20UF.25-PK
Product Name Low GDD Ultrafast Mirror, 45° AOI, 25.4 mm, 700-930 nm, Pack of 10
Wavelength Range 700 to 930 nm (7000 to 9300 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.1 mm (0.2402 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Concave Mirror, Broadband Metallic, 250 mm Focal Length, 250-600 nm - 05DC500AL.2 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Broadband, 76.2 mm, 700-950 nm - 30D20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm Diameter, 45°, 1064 nm - 10Q20HE.1 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Hollow Retroreflector, Broadband, 1.0 in, 1 arc sec, 650-16,000 nm - UBBR1-1I - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 650 to 16000 nm (6500 to 160000 Å)
Mirror Shape Hollow Retroreflector
View Details