Newport MKS Hollow Metal Retroreflector, Replicated, 25.4 mm, 5 arc sec RBA, Bare Gold 50441-1005AU

Description
The 50441-1005AU low profile replicated hollow metal retroreflector features an outside diameter of 1.0 in. (25.4 mm) and a 5 arc sec return beam accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum with a bare gold reflective coating, the facets of the mirror cannot shift and return beam accuracy is unaffected by vibration. Using front-surface reflection, the mirrors are achromatic and require no wavelength-dependent refraction offset. The mirrors are coated with bare Gold, which provides very high reflectance from the near infrared through long wave infrared.
Request a Quote
Description
The 50441-1005AU low profile replicated hollow metal retroreflector features an outside diameter of 1.0 in. (25.4 mm) and a 5 arc sec return beam accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum with a bare gold reflective coating, the facets of the mirror cannot shift and return beam accuracy is unaffected by vibration. Using front-surface reflection, the mirrors are achromatic and require no wavelength-dependent refraction offset. The mirrors are coated with bare Gold, which provides very high reflectance from the near infrared through long wave infrared.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hollow Metal Retroreflector, Replicated, 25.4 mm, 5 arc sec RBA, Bare Gold - 50441-1005AU - Newport MKS
Irvine, CA, United States
Hollow Metal Retroreflector, Replicated, 25.4 mm, 5 arc sec RBA, Bare Gold
50441-1005AU
Hollow Metal Retroreflector, Replicated, 25.4 mm, 5 arc sec RBA, Bare Gold 50441-1005AU
The 50441-1005AU low profile replicated hollow metal retroreflector features an outside diameter of 1.0 in. (25.4 mm) and a 5 arc sec return beam accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum with a bare gold reflective coating, the facets of the mirror cannot shift and return beam accuracy is unaffected by vibration. Using front-surface reflection, the mirrors are achromatic and require no wavelength-dependent refraction offset. The mirrors are coated with bare Gold, which provides very high reflectance from the near infrared through long wave infrared.

The 50441-1005AU low profile replicated hollow metal retroreflector features an outside diameter of 1.0 in. (25.4 mm) and a 5 arc sec return beam accuracy. Our replicated hollow metal retroreflectors are monolithic or single piece construction. Fabricated from a solid piece of Aluminum with a bare gold reflective coating, the facets of the mirror cannot shift and return beam accuracy is unaffected by vibration. Using front-surface reflection, the mirrors are achromatic and require no wavelength-dependent refraction offset. The mirrors are coated with bare Gold, which provides very high reflectance from the near infrared through long wave infrared.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 50441-1005AU
Product Name Hollow Metal Retroreflector, Replicated, 25.4 mm, 5 arc sec RBA, Bare Gold
Mirror Types Reflector
Unlock Full Specs
to access all available technical data

Similar Products

Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 761-867 nm - 10CV00SR.40F - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 761 to 867 nm (7610 to 8670 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 1 arc sec, 450-10,000 nm - UBBR2.5-1S - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 450 to 10000 nm (4500 to 100000 Å)
Mirror Shape Hollow Retroreflector
View Details
Dielectric Mirror, Broadband, 25.4 mm Diameter, 488-694 nm - 10D20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Silver Mirror, Pinhole-Free, Borofloat, 50.8 mm, λ/10, 480-20,000 nm - 20D20ER.2-PF - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details