Newport Electronics, Inc. Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics PTDP8-330-C24-EIP

Description
DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes
Description
DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics - 48Y0729 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics
48Y0729
Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics 48Y0729
DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48Y0729
Product Name Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 629961 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Voltage, Current, Frequency
Width 68 mm (2.68 inch)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details