Newport Electronics, Inc. Ph 2-Wire Transmitter, 4-20Ma, 0.02Ph; Signal Conditioner Input Newport Electronics PHTM-014

Description
PH 2-WIRE TRANSMITTER, 4-20MA, 0.02PH; Signal Conditioner Input:-; Signal Conditioner Output:Current; No. of Output Channels:1; Accuracy %:0.02%; Output Accuracy:-; Supply Voltage:80V; No. of Channels:1 Channel; Isolation Input:
Datasheet
Description
PH 2-WIRE TRANSMITTER, 4-20MA, 0.02PH; Signal Conditioner Input:-; Signal Conditioner Output:Current; No. of Output Channels:1; Accuracy %:0.02%; Output Accuracy:-; Supply Voltage:80V; No. of Channels:1 Channel; Isolation Input:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ph 2-Wire Transmitter, 4-20Ma, 0.02Ph; Signal Conditioner Input Newport Electronics - 91B3421 - Newark, An Avnet Company
Chicago, IL, United States
Ph 2-Wire Transmitter, 4-20Ma, 0.02Ph; Signal Conditioner Input Newport Electronics
91B3421
Ph 2-Wire Transmitter, 4-20Ma, 0.02Ph; Signal Conditioner Input Newport Electronics 91B3421
PH 2-WIRE TRANSMITTER, 4-20MA, 0.02PH; Signal Conditioner Input:-; Signal Conditioner Output:Current; No. of Output Channels:1; Accuracy %:0.02%; Output Accuracy:-; Supply Voltage:80V; No. of Channels:1 Channel; Isolation Input:

PH 2-WIRE TRANSMITTER, 4-20MA, 0.02PH; Signal Conditioner Input:-; Signal Conditioner Output:Current; No. of Output Channels:1; Accuracy %:0.02%; Output Accuracy:-; Supply Voltage:80V; No. of Channels:1 Channel; Isolation Input:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 91B3421
Product Name Ph 2-Wire Transmitter, 4-20Ma, 0.02Ph; Signal Conditioner Input Newport Electronics
Unlock Full Specs
to access all available technical data

Similar Products

S7AC dc powered LVDT transducer amplifier. - S7AC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Touch Screen Controllers - CYAT81688-100AS61ZT - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details