Newport Electronics, Inc. Scale Meter, 10-32Vdc; No. Of Digits / Alpha Newport Electronics INFW-4000-DC3,BL

Description
SCALE METER, 10-32VDC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0V to 5V; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Supply Voltage Max:32VDC
Datasheet
Description
SCALE METER, 10-32VDC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0V to 5V; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Supply Voltage Max:32VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scale Meter, 10-32Vdc; No. Of Digits / Alpha Newport Electronics - 04X5561 - Newark, An Avnet Company
Chicago, IL, United States
Scale Meter, 10-32Vdc; No. Of Digits / Alpha Newport Electronics
04X5561
Scale Meter, 10-32Vdc; No. Of Digits / Alpha Newport Electronics 04X5561
SCALE METER, 10-32VDC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0V to 5V; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Supply Voltage Max:32VDC

SCALE METER, 10-32VDC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0V to 5V; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Supply Voltage Max:32VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 04X5561
Product Name Scale Meter, 10-32Vdc; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 1365383 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Ac current, ac voltage, active, apparent power, frequency, import export energy, reactive
Width 92 mm (3.62 inch)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details