Networks International Corporation LC Bandpass Filter CS-114

Description
Type: Bandpass Center Frequency: 112.500 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMT Package: NS-150-050-023S Length: 1.500 (in) Width: 0.500 (in) Height: 0.230 (in)
Description
Type: Bandpass Center Frequency: 112.500 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMT Package: NS-150-050-023S Length: 1.500 (in) Width: 0.500 (in) Height: 0.230 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - CS-114 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
CS-114
LC Bandpass Filter CS-114
Type: Bandpass Center Frequency: 112.500 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMT Package: NS-150-050-023S Length: 1.500 (in) Width: 0.500 (in) Height: 0.230 (in)

Type: Bandpass Center Frequency: 112.500 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMT Package: NS-150-050-023S Length: 1.500 (in) Width: 0.500 (in) Height: 0.230 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number CS-114
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1907SRDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2442 MHz
View Details
RF Band Pass Filter - UIYBPF12428A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 2360 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Passive GaAs MMIC 6.4 GHz Lowpass Filter - MFLP-00026CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 5210 MHz
View Details