Marki Microwave LLC Passive GaAs MMIC 18.0 - 20.0 GHz Bandpass Filter MFBP-00131PSM

Description
The MFBP-00131PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00131PSM features a 18.0-20.0GHz 1dBc passband and 2.7dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00131PSM is available as a 5 mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00131PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00131PSM features a 18.0-20.0GHz 1dBc passband and 2.7dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00131PSM is available as a 5 mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 18.0 - 20.0 GHz Bandpass Filter - MFBP-00131PSM - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 18.0 - 20.0 GHz Bandpass Filter
MFBP-00131PSM
Passive GaAs MMIC 18.0 - 20.0 GHz Bandpass Filter MFBP-00131PSM
The MFBP-00131PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00131PSM features a 18.0-20.0GHz 1dBc passband and 2.7dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00131PSM is available as a 5 mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00131PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00131PSM features a 18.0-20.0GHz 1dBc passband and 2.7dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00131PSM is available as a 5 mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00131PSM
Product Name Passive GaAs MMIC 18.0 - 20.0 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FB-1840, 18.4GHz Bandpass Filter - FB-1840 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 18400 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 7.8 - 11.8 GHz Bandpass Filter - MFBP-00151CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7800 to 11900 MHz
View Details
FLP-0490, 4.9 GHz Lowpass Filter - FLP-0490 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 4900 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 6 - 8.4 GHz Bandpass Filter - MFBP-00110CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5990 to 8410 MHz
View Details