The HRT-BF(5800/200)-134
The HRT-BF(5800/200)-134
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature
Freq. Range : 5700-5900 MHz
Insertion Loss : 0.5 dB
Return Loss : 14 dB
Rejection : ≥60dB@5365MHz
Power : 50 W cw
Operating Temp. : -40℃ to +70℃
Dimension L*W*H : 101.6*87.6*25 mm mm
Finishing : Paint Black
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-BF(5800/200)-1340N |
| Product Name | 5700-5900MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) |
| Filter Type | Bandpass |