Qorvo 5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter QPQ5503

Description
The Qorvo® QPQ5503 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 1-3 band and high near-in rejection in the UNII5-8 band.
Request a Quote
Description
The Qorvo® QPQ5503 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 1-3 band and high near-in rejection in the UNII5-8 band.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5503 - Qorvo
Greensboro, NC, United States
5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter
QPQ5503
5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter QPQ5503
The Qorvo® QPQ5503 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 1-3 band and high near-in rejection in the UNII5-8 band.

The Qorvo® QPQ5503 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 1-3 band and high near-in rejection in the UNII5-8 band.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ5503
Product Name 5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
Fc 5170 to 5835 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1904SRCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5662 MHz
View Details
RF Filters - 2312-QPQ1905SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2414 MHz
View Details
RF Filters - 2312-880060-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1228 MHz
View Details
1842.5 MHz RF SAW Filter - Band 3 Downlink - 855860 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details