Networks International Corporation LC Bandpass Filter C-903

Description
Type: Bandpass Center Frequency: 1677.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: S4-175-050-038S Length: 1.750 (in) Width: 0.500 (in) Height: 0.380 (in)
Description
Type: Bandpass Center Frequency: 1677.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: S4-175-050-038S Length: 1.750 (in) Width: 0.500 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-903 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-903
LC Bandpass Filter C-903
Type: Bandpass Center Frequency: 1677.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: S4-175-050-038S Length: 1.750 (in) Width: 0.500 (in) Height: 0.380 (in)

Type: Bandpass Center Frequency: 1677.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: S4-175-050-038S Length: 1.750 (in) Width: 0.500 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-903
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855728 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 1761-B021MC8S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2105 MHz
View Details
2400-2450MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2425/50)-1596S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
FLP-4300, 43 GHz Lowpass Filter - FLP-4300 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 43000 to ? MHz
Package Type Connectorized
View Details