Qorvo 881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA 855728

Description
Qorvo's 855728 is a low loss RF filter with a center frequency of 881.5 MHz and a bandwidth of 25 MHz. The insertion loss is 3.5 dB maximum and the filter is provided in a small surface mount hermetic package.
Request a Quote Datasheet
Description
Qorvo's 855728 is a low loss RF filter with a center frequency of 881.5 MHz and a bandwidth of 25 MHz. The insertion loss is 3.5 dB maximum and the filter is provided in a small surface mount hermetic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855728 - Qorvo
Greensboro, NC, United States
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA
855728
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA 855728
Qorvo's 855728 is a low loss RF filter with a center frequency of 881.5 MHz and a bandwidth of 25 MHz. The insertion loss is 3.5 dB maximum and the filter is provided in a small surface mount hermetic package.

Qorvo's 855728 is a low loss RF filter with a center frequency of 881.5 MHz and a bandwidth of 25 MHz. The insertion loss is 3.5 dB maximum and the filter is provided in a small surface mount hermetic package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number 855728
Product Name 881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 882 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5510 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855782 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 2312-QPQ1909TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2448 MHz
View Details
L1 Low Loss GPS SAW Filter - QPQ1060 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1560 to 1591 MHz
View Details