The HRT-SF(2425/50)-1596
The HRT-SF(2425/50)-1596
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature
Freq. Range : DC-2350 MHz and 2500-6000MHz
Insertion Loss : 2.0 dB
Return Loss: 12 dB min
Rejection : ≥50dB@2400-2450MHz
Power : 10 W cw
Operating Temp. : 0℃ to +40℃
Dimension L*W*H : 320mm*72mm*55mm
Finishing : Black Painted
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-SF(2425/50)-1596S |
| Product Name | 2400-2450MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) |
| Filter Type | Band Reject |