Networks International Corporation LC Bandpass Filter C-862

Description
Type: Bandpass Center Frequency: 125.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 125.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-862 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-862
LC Bandpass Filter C-862
Type: Bandpass Center Frequency: 125.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 125.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-862
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

3.5-31GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF03P531K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 3500 to 31000 MHz
Insertion Loss 1.5 dB
View Details
1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
Low Pass Filter - 5o2730220 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 8000 MHz
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details