Chengdu Filter Technology Co., Ltd. 3.5-31GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) HRT-HF03P531K

Description
The HRT-HF03P531K is a suspended stripline highpass filter. The pass band is 3.5-31GHz.lt has excellent rejection ≥50dBc@DC-2.1GHz. It has a maximum insertion loss of 1.5dB. The filter has 2.92-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 3.5-31 GHz Insertion Loss : 1.5 dB max VSWR : 1.8:1 max Rejection : ≥50dBc@DC-2.2GHz Power : 15 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 21mm*18mm*10mm Finishing : Paint Black More highpass filters can be seen in the table below:
Request a Quote Datasheet
Description
The HRT-HF03P531K is a suspended stripline highpass filter. The pass band is 3.5-31GHz.lt has excellent rejection ≥50dBc@DC-2.1GHz. It has a maximum insertion loss of 1.5dB. The filter has 2.92-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 3.5-31 GHz Insertion Loss : 1.5 dB max VSWR : 1.8:1 max Rejection : ≥50dBc@DC-2.2GHz Power : 15 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 21mm*18mm*10mm Finishing : Paint Black More highpass filters can be seen in the table below:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5-31GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF03P531K - Chengdu Filter Technology Co., Ltd.
Chengdu, China
3.5-31GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW)
HRT-HF03P531K
3.5-31GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) HRT-HF03P531K
The HRT-HF03P531K is a suspended stripline highpass filter. The pass band is 3.5-31GHz.lt has excellent rejection ≥50dBc@DC-2.1GHz. It has a maximum insertion loss of 1.5dB. The filter has 2.92-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 3.5-31 GHz Insertion Loss : 1.5 dB max VSWR : 1.8:1 max Rejection : ≥50dBc@DC-2.2GHz Power : 15 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 21mm*18mm*10mm Finishing : Paint Black More highpass filters can be seen in the table below:

The HRT-HF03P531K is a suspended stripline highpass filter. The pass band is 3.5-31GHz.lt has excellent rejection ≥50dBc@DC-2.1GHz. It has a maximum insertion loss of 1.5dB. The filter has 2.92-Female connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

Freq. Range : 3.5-31 GHz

Insertion Loss : 1.5 dB max

VSWR : 1.8:1 max

Rejection : ≥50dBc@DC-2.2GHz

Power : 15 W cw

Operating Temp. : -40℃ to +70℃

Dimension L*W*H : 21mm*18mm*10mm

Finishing : Paint Black

More highpass filters can be seen in the table below:

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-HF03P531K
Product Name 3.5-31GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW)
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

4-33GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0433K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 4000 to 33000 MHz
Insertion Loss 1.5 dB
View Details
2400-2500MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2450/100)-1739S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
5720-5760MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5740/40)-1295S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details
5885-7265MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(6575/1380)-789S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 1.38E6 kHz
Insertion Loss 0.6000 dB
View Details