Networks International Corporation LC Bandpass Filter C-845

Description
Type: Bandpass Center Frequency: 10.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-240-100-060P Length: 2.400 (in) Width: 1.000 (in) Height: 0.600 (in)
Description
Type: Bandpass Center Frequency: 10.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-240-100-060P Length: 2.400 (in) Width: 1.000 (in) Height: 0.600 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-845 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-845
LC Bandpass Filter C-845
Type: Bandpass Center Frequency: 10.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-240-100-060P Length: 2.400 (in) Width: 1.000 (in) Height: 0.600 (in)

Type: Bandpass Center Frequency: 10.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-240-100-060P Length: 2.400 (in) Width: 1.000 (in) Height: 0.600 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-845
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1320 - 1480 MHz, 50Ω - CBP-1400E+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
2275-2325MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2300/50)-1881S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 1 dB
View Details