Marki Microwave LLC FB-0785, 7.85 GHz Bandpass Filter FB-0785

Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet
Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB-0785, 7.85 GHz Bandpass Filter - FB-0785 - Marki Microwave LLC
Morgan Hill, CA, United States
FB-0785, 7.85 GHz Bandpass Filter
FB-0785
FB-0785, 7.85 GHz Bandpass Filter FB-0785
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FB-0785
Product Name FB-0785, 7.85 GHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive Glass 2.9 - 4.7 GHz Surface Mount Bandpass Filter - MFBP-00160GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2900 to 4700 MHz
View Details
FLP-1740, 17.4 GHz Lowpass Filter - FLP-1740 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 17400 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 2.5-16.4 GHz Bandpass Filter - MFBP-00003PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2500 to 16400 MHz
View Details
Passive GaAs MMIC 2 GHz Lowpass Filter - MFLP-00007PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2040 MHz
View Details