Networks International Corporation LC Bandpass Filter C-842

Description
Type: Bandpass Center Frequency: 1600.000 (MHz) Bandwidth: (MHz) Poles: 10 Mount: SMT Package: S4-175-050-035S Length: 1.750 (in) Width: 0.500 (in) Height: 0.350 (in)
Description
Type: Bandpass Center Frequency: 1600.000 (MHz) Bandwidth: (MHz) Poles: 10 Mount: SMT Package: S4-175-050-035S Length: 1.750 (in) Width: 0.500 (in) Height: 0.350 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-842 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-842
LC Bandpass Filter C-842
Type: Bandpass Center Frequency: 1600.000 (MHz) Bandwidth: (MHz) Poles: 10 Mount: SMT Package: S4-175-050-035S Length: 1.750 (in) Width: 0.500 (in) Height: 0.350 (in)

Type: Bandpass Center Frequency: 1600.000 (MHz) Bandwidth: (MHz) Poles: 10 Mount: SMT Package: S4-175-050-035S Length: 1.750 (in) Width: 0.500 (in) Height: 0.350 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-842
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

DC-12000 SMA-Female Coaxial Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/12000)-455S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 12000 MHz
Insertion Loss 1.2 dB
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details
Band Pass Filter - 5o2637140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 18000 to 23000 MHz
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers