5o2637140 is a band pass filter designed for wireless communication, radar, and signal processing applications, operating between 18.0 and 23.0 GHz with a maximum insertion loss of 2.0 dB and VSWR of 1.8. It provides 60 dB rejection from DC to 14.0 GHz and from 27.0 to 40.0 GHz. The filter has a 50 Ω impedance, handles up to 10 W power, and operates from -40 to +70°C. It features a 2.92 mm female connector and measures 37.9 × 14 × 7 mm with a black housing. A one-year standard warranty is supported.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2637140 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 18000 to 23000 MHz |