Chengdu Filter Technology Co., Ltd. DC-12000 SMA-Female Coaxial Low Pass Filter Rated at 50 Watts (CW) HRT-LF(DC/12000)-455S

Description
The HRT-LF(DC/12000)-455 S is a coaxial tubular low pass filter. The pass band is DC-12000 MHz..lt has excellent rejection ≥25dB@14400MHz and ≥55dB@18000MHz. It has a maximum insertion loss of 1.2 dB. The HRT-LF(DC/12000)-455 S has SMA-Female and SMA-Male connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : DC-12000 MHz Insertion Loss : 1.2 dB Return Loss : 11 dB Rejection : ≥25dB@14400MHz, ≥55dB@18000MHz, ≥55dB@23000-25000MHz Power : 50 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 42.5 mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote
Description
The HRT-LF(DC/12000)-455 S is a coaxial tubular low pass filter. The pass band is DC-12000 MHz..lt has excellent rejection ≥25dB@14400MHz and ≥55dB@18000MHz. It has a maximum insertion loss of 1.2 dB. The HRT-LF(DC/12000)-455 S has SMA-Female and SMA-Male connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : DC-12000 MHz Insertion Loss : 1.2 dB Return Loss : 11 dB Rejection : ≥25dB@14400MHz, ≥55dB@18000MHz, ≥55dB@23000-25000MHz Power : 50 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 42.5 mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HRT-LF(DC/12000)-455S is a 50 ohm coaxial tubular low pass filter with a pass band from DC to 12000 MHz, designed for high rejection and low insertion loss. It has a maximum insertion loss of 1.2 dB, a minimum return loss of 11 dB, and rejects signals by at least 25 dB at 14400 MHz, 55 dB at 18000 MHz, and 55 dB between 23000 and 25000 MHz. It handles up to 50 W continuous wave power. The filter features an SMA-male input and SMA-female output connector, is constructed from aluminum (6061) with a black painted surface finish, and operates over a temperature range of -40°C to +70°C. Its length is 42.5 mm.

Datasheet Summary
Powered by GS/AI

The HRT-LF(DC/12000)-455S is a 50 ohm coaxial tubular low pass filter with a pass band from DC to 12000 MHz, designed for high rejection and low insertion loss. It has a maximum insertion loss of 1.2 dB, a minimum return loss of 11 dB, and rejects signals by at least 25 dB at 14400 MHz, 55 dB at 18000 MHz, and 55 dB between 23000 and 25000 MHz. It handles up to 50 W continuous wave power. The filter features an SMA-male input and SMA-female output connector, is constructed from aluminum (6061) with a black painted surface finish, and operates over a temperature range of -40°C to +70°C. Its length is 42.5 mm.

Suppliers

Company
Product
Description
Supplier Links
DC-12000 SMA-Female Coaxial Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/12000)-455S - Chengdu Filter Technology Co., Ltd.
Chengdu, China
DC-12000 SMA-Female Coaxial Low Pass Filter Rated at 50 Watts (CW)
HRT-LF(DC/12000)-455S
DC-12000 SMA-Female Coaxial Low Pass Filter Rated at 50 Watts (CW) HRT-LF(DC/12000)-455S
The HRT-LF(DC/12000)-455 S is a coaxial tubular low pass filter. The pass band is DC-12000 MHz..lt has excellent rejection ≥25dB@14400MHz and ≥55dB@18000MHz. It has a maximum insertion loss of 1.2 dB. The HRT-LF(DC/12000)-455 S has SMA-Female and SMA-Male connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : DC-12000 MHz Insertion Loss : 1.2 dB Return Loss : 11 dB Rejection : ≥25dB@14400MHz, ≥55dB@18000MHz, ≥55dB@23000-25000MHz Power : 50 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 42.5 mm Finishing : Paint Black More details can be seen in data sheet.

The HRT-LF(DC/12000)-455S is a coaxial tubular low pass filter. The pass band is DC-12000 MHz..lt has excellent rejection ≥25dB@14400MHz and ≥55dB@18000MHz. It has a maximum insertion loss of 1.2 dB. The HRT-LF(DC/12000)-455S has SMA-Female and SMA-Male connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

Freq. Range : DC-12000 MHz

Insertion Loss : 1.2 dB

Return Loss : 11 dB

Rejection : ≥25dB@14400MHz, ≥55dB@18000MHz, ≥55dB@23000-25000MHz

Power : 50 W cw

Operating Temp. : -40℃ to +70℃

Dimension L*W*H : 42.5 mm

Finishing : Paint Black

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-LF(DC/12000)-455S
Product Name DC-12000 SMA-Female Coaxial Low Pass Filter Rated at 50 Watts (CW)
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

1616-1626.5MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(1621/10.5)-265S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 10500 kHz
Insertion Loss 1 dB
View Details
DC-2300MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/3000)-03S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 3000 MHz
Insertion Loss 1 dB
View Details
5700-5900MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(5800/200)-1340N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.5000 dB
View Details
8400-8450MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(8425/50)-2096S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 8300 to 8500 MHz
Insertion Loss 2.5 dB
View Details