Networks International Corporation LC Bandpass Filter C-840

Description
Type: Bandpass Center Frequency: 480.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMT Package: S4-150-050-035S Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)
Description
Type: Bandpass Center Frequency: 480.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMT Package: S4-150-050-035S Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-840 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-840
LC Bandpass Filter C-840
Type: Bandpass Center Frequency: 480.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMT Package: S4-150-050-035S Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)

Type: Bandpass Center Frequency: 480.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMT Package: S4-150-050-035S Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-840
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1907TR13-10KDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2442 MHz
View Details
4280-4320MHz TNC-Female Cavity Bandstop Filter Rated at 5 Watts (CW) - HRT-SF(4300/40)-1T - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 2000 to 800 MHz
Insertion Loss 1.5 dB
View Details
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers