Networks International Corporation LC Bandpass Filter C-819

Description
Type: Bandpass Center Frequency: 640.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-100-050-038S Length: 1.000 (in) Width: 0.500 (in) Height: 0.380 (in)
Description
Type: Bandpass Center Frequency: 640.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-100-050-038S Length: 1.000 (in) Width: 0.500 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-819 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-819
LC Bandpass Filter C-819
Type: Bandpass Center Frequency: 640.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-100-050-038S Length: 1.000 (in) Width: 0.500 (in) Height: 0.380 (in)

Type: Bandpass Center Frequency: 640.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-100-050-038S Length: 1.000 (in) Width: 0.500 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-819
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive Glass 2.9 GHz Surface Mount Highpass Filter - MFHP-00023GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 30000 MHz
View Details
RF Filters - 1761-B102MC1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10250 MHz
View Details
2 suppliers
DC-2000MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2000)-01S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 2000 MHz
Insertion Loss 1 dB
View Details
2.4 GHz Wi-Fi LTE coexBoost™ Filter - QPQ5230 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details