Knowles Precision Devices RF Filters B102MC1S

Description
10.25GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 2.25dB 2-SMD, No Lead
Request a Quote Datasheet
Description
10.25GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 2.25dB 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1761-B102MC1S-ND - DigiKey
Thief River Falls, MN, United States
10.25GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 2.25dB 2-SMD, No Lead

10.25GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 2.25dB 2-SMD, No Lead

Buy Now Datasheet
RF Filters - B102MC1S - ODG (Origin Data Global)
Shenzhen, China
RF Filters
B102MC1S
RF Filters B102MC1S
BANDPASS

BANDPASS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Band Pass Filters
Product Number 1761-B102MC1S-ND B102MC1S
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10250 MHz 10250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
MFBA-00003CH, Passive GaAs MMIC 10.10 - 14.10 GHz Bandpass Filter - MFBA-00003CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10100 to 14100 MHz
View Details
1.3-19GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF01P319S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1300 to 19000 MHz
Insertion Loss 1.5 dB
View Details
Band 41, 160 MHz Sub-Band Filter - QPQ1298 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details