Qorvo 2.4 GHz Wi-Fi LTE coexBoost™ Filter QPQ5230

Description
The QPQ5230 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high near-in rejection in the adjacent bands.
Request a Quote
Description
The QPQ5230 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high near-in rejection in the adjacent bands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Wi-Fi LTE coexBoost™ Filter - QPQ5230 - Qorvo
Greensboro, NC, United States
2.4 GHz Wi-Fi LTE coexBoost™ Filter
QPQ5230
2.4 GHz Wi-Fi LTE coexBoost™ Filter QPQ5230
The QPQ5230 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high near-in rejection in the adjacent bands.

The QPQ5230 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high near-in rejection in the adjacent bands.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ5230
Product Name 2.4 GHz Wi-Fi LTE coexBoost™ Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
Fc 2412 to 2472 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1035128 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 190 MHz
View Details
RF Filters - 2312-880368-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1280 MHz
View Details
Band Stop Filter - 1072618 - Richardson RFPD
Specs
Filter Type Band Reject
Fc 2400 MHz
Insertion Loss 3.5 dB
View Details
RF Filters - 2312-QPQ3509TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3840 MHz
View Details