Networks International Corporation LC Bandpass Filter C-816

Description
Type: Bandpass Center Frequency: 810.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMT Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)
Description
Type: Bandpass Center Frequency: 810.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMT Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-816 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-816
LC Bandpass Filter C-816
Type: Bandpass Center Frequency: 810.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMT Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)

Type: Bandpass Center Frequency: 810.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMT Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-816
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2658170 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 6000 to 10000 MHz
View Details
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
Lumped LC Band Pass Filter, 398 - 410 MHz, 50Ω - SXBP-404+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 404 dB
View Details
2 suppliers