Mini-Circuits Lumped LC Band Pass Filter, 398 - 410 MHz, 50Ω SXBP-404+

Description
The SXBP-404+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 404 MHz ± 6 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet
Description
The SXBP-404+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 404 MHz ± 6 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 398 - 410 MHz, 50Ω - SXBP-404+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 398 - 410 MHz, 50Ω
SXBP-404+
Lumped LC Band Pass Filter, 398 - 410 MHz, 50Ω SXBP-404+
The SXBP-404+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 404 MHz ± 6 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.

The SXBP-404+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 404 MHz ± 6 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-SXBP-404+TR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 398 - 410 MHZ

LUMPED LC BPF, 398 - 410 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SXBP-404+ 3157-SXBP-404+TR-ND
Product Name Lumped LC Band Pass Filter, 398 - 410 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 404 dB 5.5 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1170 - 1390 MHz, 50Ω - CBP-1280C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 3157-HFCU-223+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 30900 MHz
View Details
Thin Film SMT Band Pass Filter, 10.6 - 13 GHz, 50Ω - ABF-11R8G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 11.8 dB
View Details
2 suppliers
LTCC Band Pass Filter, 5650 - 5850 MHz, 50Ω - BFCN-5750+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 5750 dB
View Details
4 suppliers