Networks International Corporation LC Bandpass Filter C-795

Description
Type: Bandpass Center Frequency: 212.000 (MHz) Bandwidth: (MHz) Poles: 2 Mount: PCB Package: PC-050-050-030 Length: 0.500 (in) Width: 0.500 (in) Height: 0.300 (in)
Description
Type: Bandpass Center Frequency: 212.000 (MHz) Bandwidth: (MHz) Poles: 2 Mount: PCB Package: PC-050-050-030 Length: 0.500 (in) Width: 0.500 (in) Height: 0.300 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-795 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-795
LC Bandpass Filter C-795
Type: Bandpass Center Frequency: 212.000 (MHz) Bandwidth: (MHz) Poles: 2 Mount: PCB Package: PC-050-050-030 Length: 0.500 (in) Width: 0.500 (in) Height: 0.300 (in)

Type: Bandpass Center Frequency: 212.000 (MHz) Bandwidth: (MHz) Poles: 2 Mount: PCB Package: PC-050-050-030 Length: 0.500 (in) Width: 0.500 (in) Height: 0.300 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-795
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi LTE coexBoost™ Filter - QPQ5230 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-1109-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 5700 MHz
Bandwidth 500000 kHz
View Details
2 suppliers
3-30GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0330K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 3000 to 30000 MHz
Insertion Loss 1.5 dB
View Details
Passive GaAs MMIC 31.5 - 45 GHz Bandpass Filter - MFBP-00057CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to ? MHz
View Details