Knowles Precision Devices RF Filters B057MC5S

Description
5.7GHz Center Frequency RF Filter (Radio Frequency) 500MHz Bandwidth 2.5dB 2-SMD, No Lead
Request a Quote Datasheet
Description
5.7GHz Center Frequency RF Filter (Radio Frequency) 500MHz Bandwidth 2.5dB 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1761-1109-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1761-1109-ND
RF Filters 1761-1109-ND
5.7GHz Center Frequency RF Filter (Radio Frequency) 500MHz Bandwidth 2.5dB 2-SMD, No Lead

5.7GHz Center Frequency RF Filter (Radio Frequency) 500MHz Bandwidth 2.5dB 2-SMD, No Lead

Buy Now Datasheet
RF Filters - B057MC5S - ODG (Origin Data Global)
Shenzhen, China
RF Filters
B057MC5S
RF Filters B057MC5S
RF FILTER 5.7GHZ BANDPASS 2SMD

RF FILTER 5.7GHZ BANDPASS 2SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1761-1109-ND B057MC5S
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Fc 5700 MHz 5700 MHz
Bandwidth 500000 kHz 500000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B385MD0S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 38500 MHz
View Details
Lumped LC Band Pass Filter, 105 - 180 MHz, 50Ω - BPF-C138+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 24 to 4000 MHz
View Details
Band Pass Filter - 1097928 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 2140 MHz
View Details