Networks International Corporation LC Bandpass Filter C-786

Description
Type: Bandpass Center Frequency: 2200.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-150-050-034P Length: 1.500 (in) Width: 0.500 (in) Height: 0.340 (in)
Description
Type: Bandpass Center Frequency: 2200.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-150-050-034P Length: 1.500 (in) Width: 0.500 (in) Height: 0.340 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-786 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-786
LC Bandpass Filter C-786
Type: Bandpass Center Frequency: 2200.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-150-050-034P Length: 1.500 (in) Width: 0.500 (in) Height: 0.340 (in)

Type: Bandpass Center Frequency: 2200.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-150-050-034P Length: 1.500 (in) Width: 0.500 (in) Height: 0.340 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-786
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

L-Band Switched Filter Bank Module - QPB9029 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 1761-1114-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 7625 MHz
Package Type Surface Mount; 2-SMD, No Lead
View Details
1710-1785MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(1747.5/75)-113N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 75000 kHz
Insertion Loss 0.5000 dB
View Details
Passive GaAs MMIC 32.5 - 43.1 GHz Bandpass Filter - MFBP-00119CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 32500 to 43080 MHz
View Details