Networks International Corporation LC Bandpass Filter C-738

Description
Type: Bandpass Center Frequency: 2.048 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-240-100-075P Length: 2.400 (in) Width: 1.000 (in) Height: 0.750 (in)
Description
Type: Bandpass Center Frequency: 2.048 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-240-100-075P Length: 2.400 (in) Width: 1.000 (in) Height: 0.750 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-738 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-738
LC Bandpass Filter C-738
Type: Bandpass Center Frequency: 2.048 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-240-100-075P Length: 2.400 (in) Width: 1.000 (in) Height: 0.750 (in)

Type: Bandpass Center Frequency: 2.048 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-240-100-075P Length: 2.400 (in) Width: 1.000 (in) Height: 0.750 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-738
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o26106735 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 713 to 748 MHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Filters - 3157-HFCN-650D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 1600 MHz
View Details