Networks International Corporation LC Bandpass Filter C-716

Description
Type: Lowpass Center Frequency: 2.000 (MHz) Poles: 2 Mount: SMA Package: BR-100-050-050C Length: 1.000 (in) Width: 0.500 (in) Height: 0.500 (in)
Description
Type: Lowpass Center Frequency: 2.000 (MHz) Poles: 2 Mount: SMA Package: BR-100-050-050C Length: 1.000 (in) Width: 0.500 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-716 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-716
LC Bandpass Filter C-716
Type: Lowpass Center Frequency: 2.000 (MHz) Poles: 2 Mount: SMA Package: BR-100-050-050C Length: 1.000 (in) Width: 0.500 (in) Height: 0.500 (in)

Type: Lowpass Center Frequency: 2.000 (MHz) Poles: 2 Mount: SMA Package: BR-100-050-050C Length: 1.000 (in) Width: 0.500 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-716
Product Name LC Bandpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 3.8 - 16.7 GHz Bandpass Filter - MFBP-00145CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3800 to 16700 MHz
View Details
13500 MHz Suspended Stripline Low Pass Filter - AE13500SSL1057 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 13500 MHz
Insertion Loss 1 to 2 dB
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
2485-2590MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2537.5/105)-1282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 105000 kHz
Insertion Loss 2 dB
View Details