Anatech Electronics, Inc. DC-18000 MHz Low Pass Filter AE18000L9251

Description
DC-18000 MHz Low Pass Filter
Request a Quote
Description
DC-18000 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC-18000 MHz Low Pass Filter - AE18000L9251 - Anatech Electronics, Inc.
Garfield, NJ, United States
DC-18000 MHz Low Pass Filter
AE18000L9251
DC-18000 MHz Low Pass Filter AE18000L9251
DC-18000 MHz Low Pass Filter

DC-18000 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE18000L9251
Product Name DC-18000 MHz Low Pass Filter
Filter Type Low Pass
Fc 18900 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
4885 MHz Cavity Band Pass Filter - AB4885B967 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4885 MHz
Bandwidth 50000 kHz
View Details
LPH Series Harmonic Low Pass Filter - LPH-700-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
View Details
1400 - 1650 MHz Absorptive LC Low Pass Filter - AE1650LL9311-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 1 dB
Return Loss 20 dB
View Details