Networks International Corporation LC Bandpass Filter C-656-10

Description
Type: Bandpass Center Frequency: 16.437 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)
Description
Type: Bandpass Center Frequency: 16.437 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-656-10 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-656-10
LC Bandpass Filter C-656-10
Type: Bandpass Center Frequency: 16.437 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Type: Bandpass Center Frequency: 16.437 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-656-10
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2646300 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 65 C (-22 to 149 F)
Fc 6735 to 6935 MHz
View Details
5825 MHz Cavity Band Pass Filter - AB5825B773 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 10000 kHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 2.15 - 2.6 GHz, 50Ω - CBP4-2375Q+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details