Networks International Corporation LC Bandpass Filter C-609

Description
Type: Bandpass Center Frequency: 39.420 (MHz) Bandwidth: (MHz) Poles: 8 Mount: PIN Package: CR-350-150-090P Length: 3.500 (in) Width: 1.500 (in) Height: 0.900 (in)
Description
Type: Bandpass Center Frequency: 39.420 (MHz) Bandwidth: (MHz) Poles: 8 Mount: PIN Package: CR-350-150-090P Length: 3.500 (in) Width: 1.500 (in) Height: 0.900 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-609 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-609
LC Bandpass Filter C-609
Type: Bandpass Center Frequency: 39.420 (MHz) Bandwidth: (MHz) Poles: 8 Mount: PIN Package: CR-350-150-090P Length: 3.500 (in) Width: 1.500 (in) Height: 0.900 (in)

Type: Bandpass Center Frequency: 39.420 (MHz) Bandwidth: (MHz) Poles: 8 Mount: PIN Package: CR-350-150-090P Length: 3.500 (in) Width: 1.500 (in) Height: 0.900 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-609
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

1.5-20GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF01P520S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1500 to 20000 MHz
Insertion Loss 1.5 dB
View Details
2072.5 MHz Cavity Bandpass Filter with SMA-F connectors - AB2072B1327-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
Band Pass Filter - 5o262692880 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -25 to 60 C (-13 to 140 F)
Fc 94 to 95 MHz
View Details
Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details