Networks International Corporation LC Bandpass Filter C-605

Description
Type: Bandpass Center Frequency: 14.145 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-350-150-090P Length: 3.500 (in) Width: 1.500 (in) Height: 0.900 (in)
Description
Type: Bandpass Center Frequency: 14.145 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-350-150-090P Length: 3.500 (in) Width: 1.500 (in) Height: 0.900 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-605 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-605
LC Bandpass Filter C-605
Type: Bandpass Center Frequency: 14.145 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-350-150-090P Length: 3.500 (in) Width: 1.500 (in) Height: 0.900 (in)

Type: Bandpass Center Frequency: 14.145 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-350-150-090P Length: 3.500 (in) Width: 1.500 (in) Height: 0.900 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-605
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 18 - 22.4 GHz Bandpass Filter - MFBP-00140CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18000 to 22300 MHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
2275-2325MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2300/50)-1881S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 1 dB
View Details