Band pass filter for wireless communication, audio processing, biomedical signal processing, radar, and sensors, with a pass band of 1610 to 1676 MHz, insertion loss of 0.5 dB max, VSWR of 1.35 max, and rejection of 40 dBc at DC to 1000 MHz and 1559 to 1592 MHz, 70 dBc at 1166 to 1278 MHz and 2480 to 2502 MHz, and 50 dBc at multiple other bands. Operates from -45 to +85°C with 50 Ω impedance. Available with MCX-KYD6, SMA female, or N female connectors. Power handling is 10 W for MCX-KYD6 and 30 W for N female. Dimensions are 85 × 70 × 25 mm, with storage temperature from -55 to +125°C. Housing is black.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2685700 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -45 to 85 C (-49 to 185 F) |
| Fc | 1610 to 1676 MHz |