The HRT-SF(932.5/35)-224
The HRT-SF(932.5/35)-224
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature
Freq. Range : 400-905 MHz and 960-2500MHz
Insertion Loss : 1.5 dB max
Return Loss : 14 dB min
Rejection : ≥50dB@915-960MHz
Power : 60 W cw
Operating Temp. : 0℃ to +40℃
Dimension L*W*H : 280mm*30mm*95mm
Finishing : Black White
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-SF(932.5/35)-2246S |
| Product Name | 915-960MHz SMA-Female Cavity Bandstop Filter Rated at 50 Watts (CW) |
| Filter Type | Band Reject |