Networks International Corporation LC Bandpass Filter C-431

Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-250-075-050P Length: 2.500 (in) Width: 0.750 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-250-075-050P Length: 2.500 (in) Width: 0.750 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-431 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-431
LC Bandpass Filter C-431
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-250-075-050P Length: 2.500 (in) Width: 0.750 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-250-075-050P Length: 2.500 (in) Width: 0.750 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-431
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2670160 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 12000 to 28500 MHz
View Details
WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
LTCC Band Pass Filter, 5900 - 6900 MHz, 50Ω - BFHK-6751+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 6.4 dB
View Details
2 suppliers