Networks International Corporation LC Bandpass Filter C-301

Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.400 (in)
Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.400 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-301 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-301
LC Bandpass Filter C-301
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.400 (in)

Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-200-075-050P Length: 2.000 (in) Width: 0.750 (in) Height: 0.400 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-301
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2664640 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 863 to 928 MHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details
LTCC Band Pass Filter, 12100 - 13200 MHz, 50Ω - BFCN-1262+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 12600 dB
View Details
3 suppliers