The BFCN-1262+ is a surface-mount LTCC band pass filter designed for 50 Ω systems with a passband of 12100 to 13200 MHz. It measures 3.2 × 1.6 mm in a FV1206-9 case and offers insertion loss of 4 to 7 dB within the passband, with VSWR below 1.86:1. The filter provides at least 20 dB rejection in the stopbands from DC to 9760 MHz and from 15170 to 35000 MHz. It is hermetically sealed, operates from -55 °C to +100 °C, and handles up to 2 W RF power at +25 °C. The design features sharp rejection peaks near the passband and high out-of-band rejection for harmonic suppression in transmitter and receiver applications.
The BFCN-1262+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 12100-13200 MHz, these units offer excellent rejection over a wide stopband.
12.6GHz Center Band Pass Ceramic Filter 1.1GHz 50Ohm 4-SMD, No Lead
12.6GHz Center Band Pass Ceramic Filter 1.1GHz 50Ohm 4-SMD, No Lead
12.6GHz Center Band Pass Ceramic Filter 1.1GHz 50Ohm 4-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 847410-BFCN-1262+
Features: Ceramic Filter 1.1 GHz
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-BFCN-1262+CT, 3157-BFCN-1262+TR, 3157-BFCN-1262+DKR
| Mini-Circuits | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCN-1262+ | 3157-BFCN-1262+CT-ND | BFCN-1262+ |
| Product Name | LTCC Band Pass Filter, 12100 - 13200 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCN-1262+ |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Insertion Loss | 12600 dB | 7 dB |